OMEGA ENGINEERING, INC.
FP-5101 -- PVDF PADDLE SENSOR 5/8 OMEGA
OMEGA Engineering, Inc.
Pvdf Paddle Sensor 5/8 Omega
FP-5101
Description
PVDF PADDLE SENSOR 5"/8"
Description
PVDF PADDLE SENSOR 5"/8"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4246 |
|
Product Name
|
Pvdf Paddle Sensor 5/8 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Maximum Sound Level
40 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1295 to ? in H2O (0.2420 to ? Torr)
Maximum Sound Level
32.8 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details