For maintaining critical product purity or for safe transport of highly corrosive acids, you can depend on OMEGA's all-PVDF flow monitoring systems. Known for its superior heat-resistance and thermal stability, PVDF is quickly becoming the preferred piping material in many ultra-pure water and acid transport applications. Using no dyes or stabilizers, OMEGA offers the only "pure" PVDF flow-monitoring system. Available for installation in pipe sizes ranging from ½ to 8", this system is easy both to install and maintain.
PADDLEWHEEL FLOW SENSOR, 1 FPS T
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | FP-5100 | 5880-FP-5100-ND |
| Product Name | Pure PVDF Flow Monitoring System | Flow Sensors - Industrial |
| Meter Technology | Paddlewheel | |
| Operating Temperature | ? to 212 F (? to 100 C) | 14 to 158 F (-10 to 70 C) |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 180 to 200 psi (127 to 141 m H2O) | |
| Media Temperature | 194 to 212 F (90 to 100 C) |