The FP-5060 Series micro-flow sensors are constructed of polyphenylene sulfide and have high material strength. The series offers two flow ranges, starting at 0.03 GPM, for clean process liquids, regardless of fluid color. These sensors can be connected to flexible tubing or rigid pipe and use standard hardware for mounting. Having only one moving part reduces their operating cost and maintenance requirements.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FP-5060 |
| Product Name | Micro-Flow Sensor |
| Operating Temperature | 32 to 176 F (0 to 80 C) |
| Process Media Type | Liquid |
| Operating Pressure | 80 psi (56.3 m H2O) |
| Media Temperature | 176 F (80 C) |
| Meter Type | Volumetric Flow Meter |