OMEGA Engineering, Inc. Static Mixer FMX

Description
OMEGA FMX7200 Series mixers are designed for efficient turbulent-flow mixing at low pressure drop. Ideal for admixing water/wastewater treatment chemicals, polymer dilution, and other low-viscosity applications. Mixing elements consist of a series of polypropylene baffles, and are mounted in a PVC housing with FNPT ends. CPVC and clear PVC housings available. OMEGA FMX8400 Series mixers offer efficient mixing of low or high viscosity fluids at low pressure drop. Also ideal for two-phase (gas-liquid) mixing and blending of gases. Elements consist of a series of left and right helixes fabricated from 316SS. 304SS housing is corrosion-resistant, designed for high pressure and high temperature service. MNPT ends ensure easy installation. OMEGA PVC and CPVC mixers, and OMEGA all stainless and carbon steel mixers, are designed for higher flow rates and installations involving 2 to 18 diameter piping systems. Many standard models provide complete turbulent flow mixing at low pressure drop. Housing ends are 150# flanges. Special configurations to your specifications available.
Description
OMEGA FMX7200 Series mixers are designed for efficient turbulent-flow mixing at low pressure drop. Ideal for admixing water/wastewater treatment chemicals, polymer dilution, and other low-viscosity applications. Mixing elements consist of a series of polypropylene baffles, and are mounted in a PVC housing with FNPT ends. CPVC and clear PVC housings available. OMEGA FMX8400 Series mixers offer efficient mixing of low or high viscosity fluids at low pressure drop. Also ideal for two-phase (gas-liquid) mixing and blending of gases. Elements consist of a series of left and right helixes fabricated from 316SS. 304SS housing is corrosion-resistant, designed for high pressure and high temperature service. MNPT ends ensure easy installation. OMEGA PVC and CPVC mixers, and OMEGA all stainless and carbon steel mixers, are designed for higher flow rates and installations involving 2 to 18 diameter piping systems. Many standard models provide complete turbulent flow mixing at low pressure drop. Housing ends are 150# flanges. Special configurations to your specifications available.

Suppliers

Company
Product
Description
Supplier Links
Static Mixer - FMX - OMEGA Engineering, Inc.
Norwalk, CT, USA
Static Mixer
FMX
Static Mixer FMX
OMEGA FMX7200 Series mixers are designed for efficient turbulent-flow mixing at low pressure drop. Ideal for admixing water/wastewater treatment chemicals, polymer dilution, and other low-viscosity applications. Mixing elements consist of a series of polypropylene baffles, and are mounted in a PVC housing with FNPT ends. CPVC and clear PVC housings available. OMEGA FMX8400 Series mixers offer efficient mixing of low or high viscosity fluids at low pressure drop. Also ideal for two-phase (gas-liquid) mixing and blending of gases. Elements consist of a series of left and right helixes fabricated from 316SS. 304SS housing is corrosion-resistant, designed for high pressure and high temperature service. MNPT ends ensure easy installation. OMEGA PVC and CPVC mixers, and OMEGA all stainless and carbon steel mixers, are designed for higher flow rates and installations involving 2 to 18 diameter piping systems. Many standard models provide complete turbulent flow mixing at low pressure drop. Housing ends are 150# flanges. Special configurations to your specifications available.

OMEGA FMX7200 Series mixers are designed for efficient turbulent-flow mixing at low pressure drop. Ideal for admixing water/wastewater treatment chemicals, polymer dilution, and other low-viscosity applications. Mixing elements consist of a series of polypropylene baffles, and are mounted in a PVC housing with FNPT ends. CPVC and clear PVC housings available.
OMEGA FMX8400 Series mixers offer efficient mixing of low or high viscosity fluids at low pressure drop. Also ideal for two-phase (gas-liquid) mixing and blending of gases. Elements consist of a series of left and right helixes fabricated from 316SS. 304SS housing is corrosion-resistant, designed for high pressure and high temperature service. MNPT ends ensure easy installation.
OMEGA PVC and CPVC mixers, and OMEGA all stainless and carbon steel mixers, are designed for higher flow rates and installations involving 2 to 18 diameter piping systems. Many standard models provide complete turbulent flow mixing at low pressure drop. Housing ends are 150# flanges. Special configurations to your specifications available.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Mixers
Product Number FMX
Product Name Static Mixer
Applications / Industry Adhesives Processing (optional feature); Chemical Processing (optional feature); Water / Wastewater Treatment
Features Continuous; Lined or Coated (optional feature)
Certifications & Listings RoHS
Media Type Liquids
Mixer Type Static
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Dicon In-Line Dispersing Wet Grinder - 6X3 3600 RPM - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Tilt Type Kneader -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Plastic Processing
Media Type Powder or Granular
Mixer Type Kneader
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details