OMEGA ENGINEERING, INC.
FMK-2536-9 -- SENSOR CAP BLUE OMEGA
OMEGA Engineering, Inc.
Sensor Cap Blue Omega
FMK-2536-9
Description
SENSOR CAP BLUE
Description
SENSOR CAP BLUE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4187 |
|
Product Name
|
Sensor Cap Blue Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3850 SCFM (6544 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details