OMEGA ENGINEERING, INC.
FMG91-PVDF-BSP -- FMG91-PVDF-BSP OMEGA
OMEGA Engineering, Inc.
Fmg91-Pvdf-Bsp Omega
FMG91-PVDF-BSP
Description
FMG91-PVDF-BSP
Description
FMG91-PVDF-BSP
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4115 |
|
Product Name
|
Fmg91-Pvdf-Bsp Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
106 to 120 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details