The FMG80 Series magmeter is designed for low-flow chemical injection or difficult-to-meter applications with pulsating metering pumps in ¾ to ¼" pipe/tube. The housing is made of sturdy splashproof HDPE plastic.
With no moving parts, the FMG80 Series can handle fluids containing particulate matter without clogging or jamming, keeping maintenance at a minimum. With no metallic parts (100% PVDF body and PVDF carbon fiber-filled electrodes), the meter is corrosion-resistant and compatible with a wide range of chemicals. Accuracy is maintained with conductive fluids (>20 micro Siemens) of varying viscosities and densities.
The FMG80 Series meter is compact enough to fit most pump/injection systems. With zero straight pipe required after an elbow, it can be easily mounted in tight spaces. The mounting bracket adds stability.
The FMG80 Series meter has opto-coupled current sinking or current sourcing pulse as well as a 4 to 20 mA output that can be connected to many OMEGAR panel meters, controllers and data loggers; outputs and power are provided through a 6 m (18') cable with 8-pin female circular connector.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FMG80 |
| Product Name | Low Flow Magmeter |
| Meter Technology | Magmeter |
| Features | Suspended Solids / Slurries |
| Operating Temperature | 0 to 130 F (-18 to 54 C) |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |