OMEGA ENGINEERING, INC.
FMG613 -- MAGMETER CE OMEGA
OMEGA Engineering, Inc.
Magmeter Ce Omega
FMG613
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4066 |
|
Product Name
|
Magmeter Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
155 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
636 SCFM (1080 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details