OMEGA ENGINEERING, INC.
FMG613-R -- PTFE REMOTE MAGMETER CE OMEGA
OMEGA Engineering, Inc.
Ptfe Remote Magmeter Ce Omega
FMG613-R
Description
PTFE REMOTE MAGMETER CE
Description
PTFE REMOTE MAGMETER CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4067 |
|
Product Name
|
Ptfe Remote Magmeter Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details