OMEGA Engineering, Inc. Flow Sensors - Industrial FMG612

Description
ELECTROMAGNETIC FLOW METER, COND
Request a Quote Datasheet
Description
ELECTROMAGNETIC FLOW METER, COND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FMG612-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FMG612-ND
Flow Sensors - Industrial 5880-FMG612-ND
ELECTROMAGNETIC FLOW METER, COND

ELECTROMAGNETIC FLOW METER, COND

Buy Now Datasheet
Liquid Flow Sensor, 145Psi, 24Vdc; Flow Rate Min Omega - 63AH4063 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 145Psi, 24Vdc; Flow Rate Min Omega
63AH4063
Liquid Flow Sensor, 145Psi, 24Vdc; Flow Rate Min Omega 63AH4063
LIQUID FLOW SENSOR, 145PSI, 24VDC; Flow Rate Min:1916.55l/min; Flow Rate Max:19165.5l/min; Pressure Max:145psi; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Accuracy %:0.5%; Port Size:203.2mm; Product Range:FMG600 Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 145PSI, 24VDC; Flow Rate Min:1916.55l/min; Flow Rate Max:19165.5l/min; Pressure Max:145psi; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Accuracy %:0.5%; Port Size:203.2mm; Product Range:FMG600 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FMG612-ND 63AH4063
Product Name Flow Sensors - Industrial Liquid Flow Sensor, 145Psi, 24Vdc; Flow Rate Min Omega
Product Standards RoHS RoHS
Operating Temperature 23 to 131 F (-5 to 55 C)
Process Media Type Liquid Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
VN Compact Electromagnetic Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details