OMEGA Engineering, Inc. Flow Sensors - Industrial FMG3002-PP

Description
ELECTROMAGNETIC FLOW METER, COND
Request a Quote Datasheet
Description
ELECTROMAGNETIC FLOW METER, COND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FMG3002-PP-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FMG3002-PP-ND
Flow Sensors - Industrial 5880-FMG3002-PP-ND
ELECTROMAGNETIC FLOW METER, COND

ELECTROMAGNETIC FLOW METER, COND

Buy Now Datasheet
Flow Meter, 0.05-5M/sec, 10.3Bar, 26.4V; Flow Rate Min Omega - 25AC2333 - Newark, An Avnet Company
Chicago, IL, United States
Flow Meter, 0.05-5M/sec, 10.3Bar, 26.4V; Flow Rate Min Omega
25AC2333
Flow Meter, 0.05-5M/sec, 10.3Bar, 26.4V; Flow Rate Min Omega 25AC2333
FLOW METER, 0.05-5M/SEC, 10.3BAR, 26.4V; Flow Rate Min:0.05m³/sec; Flow Rate Max:5m³/sec; Pressure Max:10.3bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:-; Port Size:-; Product Range:FMG3000 Series RoHS Compliant: Yes

FLOW METER, 0.05-5M/SEC, 10.3BAR, 26.4V; Flow Rate Min:0.05m³/sec; Flow Rate Max:5m³/sec; Pressure Max:10.3bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:-; Port Size:-; Product Range:FMG3000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FMG3002-PP-ND 25AC2333
Product Name Flow Sensors - Industrial Flow Meter, 0.05-5M/sec, 10.3Bar, 26.4V; Flow Rate Min Omega
Product Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Target Flow Meter - HTF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Flow Sensors - 1982953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 1.77E-4 to 0.0039 SCFM (3.00E-4 to 0.0066 m³/hr)
View Details
Electromagnetic Flow Meters - SPI3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details
SV vortex flowmeters with display for water based media - SV5500 - ifm efector inc.
Specs
Meter Technology Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
3 suppliers