OMEGA Engineering, Inc. Air Velocity Transmitter with Built-In Relay FMA900A

Description
The FMA900A Series measures air velocity and provides an analog output proportional to the air flow, and one SPST relay contact closure for high alarm operation. The alarm set point is adjustable from 0 to 100% of the air flow range. The unit comes with one green power LED, and one red LED for alarm indication. The FMA900A Series are used in research and development labs, HVAC applications, exhaust/ ventilation hoods and other manufacturing processes. The sensor probe comes in two configurations, fixed mount 305 mm (12") probe and remote 305 mm (12") probe with 4.5 m (15') of shielded cable.
Datasheet
Description
The FMA900A Series measures air velocity and provides an analog output proportional to the air flow, and one SPST relay contact closure for high alarm operation. The alarm set point is adjustable from 0 to 100% of the air flow range. The unit comes with one green power LED, and one red LED for alarm indication. The FMA900A Series are used in research and development labs, HVAC applications, exhaust/ ventilation hoods and other manufacturing processes. The sensor probe comes in two configurations, fixed mount 305 mm (12") probe and remote 305 mm (12") probe with 4.5 m (15') of shielded cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Velocity Transmitter with Built-In Relay - FMA900A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Air Velocity Transmitter with Built-In Relay
FMA900A
Air Velocity Transmitter with Built-In Relay FMA900A
The FMA900A Series measures air velocity and provides an analog output proportional to the air flow, and one SPST relay contact closure for high alarm operation. The alarm set point is adjustable from 0 to 100% of the air flow range. The unit comes with one green power LED, and one red LED for alarm indication. The FMA900A Series are used in research and development labs, HVAC applications, exhaust/ ventilation hoods and other manufacturing processes. The sensor probe comes in two configurations, fixed mount 305 mm (12") probe and remote 305 mm (12") probe with 4.5 m (15') of shielded cable.

The FMA900A Series measures air velocity and provides an analog output proportional to the air flow, and one SPST relay contact closure for high alarm operation. The alarm set point is adjustable from 0 to 100% of the air flow range. The unit comes with one green power LED, and one red LED for alarm indication. The FMA900A Series are used in research and development labs, HVAC applications, exhaust/ ventilation hoods and other manufacturing processes. The sensor probe comes in two configurations, fixed mount 305 mm (12") probe and remote 305 mm (12") probe with 4.5 m (15') of shielded cable.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Air Flow Sensors
Product Number FMA900A
Product Name Air Velocity Transmitter with Built-In Relay
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Audible or Visual Alarm; Selectable Range
Instrument Style Insertion Probe Type
Mounting Hand-held or Portable
Measurement Type Air Velocity
Unlock Full Specs
to access all available technical data

Similar Products

Heated Pitot - VAP3® - Eastern Instruments
Eastern Instruments
Specs
Features Also measures temperature (optional feature); Time or multi-point averaging; Audible or Visual Alarm
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAH-0.1U-Q4S-PNLK-PNVBA-L1 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 3270640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Thermal Anemometer; Other Technology Type; Hotwire
Air Velocity Range 3937 SFPM (2000 cm/s)
View Details