OMEGA ENGINEERING, INC.
FMA900A-V1 -- AIR VELOCITY TRANSDUCER OMEGA
OMEGA Engineering, Inc.
Air Velocity Transducer Omega
FMA900A-V1
Description
AIR VELOCITY TRANSDUCER
Description
AIR VELOCITY TRANSDUCER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH3950 |
|
Product Name
|
Air Velocity Transducer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15900 SCFM (27026 m³/hr)
Maximum Sound Level
80 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
4 amps
View Details