OMEGA ENGINEERING, INC.
FMA3310ST -- SS FLOWMETER 0-20 SLM CE OMEGA
OMEGA Engineering, Inc.
Ss Flowmeter 0-20 Slm Ce Omega
FMA3310ST
Description
SS FLOWMETER 0-20 SLM CE
Description
SS FLOWMETER 0-20 SLM CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH3572 |
|
Product Name
|
Ss Flowmeter 0-20 Slm Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
217 SCFM (369 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details