OMEGA ENGINEERING, INC.
FMA3202-AIR-30/15PSIG -- FMA3202-AIR-30/15PSIG OMEGA
OMEGA Engineering, Inc.
Fma3202-Air-30/15Psig Omega
FMA3202-AIR-30/15PSIG
Description
FMA3202-AIR-30/15PSI
G
Description
FMA3202-AIR-30/15PSI
G
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH3535 |
|
Product Name
|
Fma3202-Air-30/15Psig Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
5.4 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure
0.4450 in H2O (0.8314 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details