OMEGA ENGINEERING, INC.
FMA3102 -- GAS SENSOR, 0-50 SCCM CE OMEGA
OMEGA Engineering, Inc.
Gas Sensor, 0-50 Sccm Ce Omega
FMA3102
Description
GAS SENSOR, 0-50 SCCM CE
Description
GAS SENSOR, 0-50 SCCM CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH3514 |
|
Product Name
|
Gas Sensor, 0-50 Sccm Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9200 SCFM (15637 m³/hr)
Maximum Sound Level
75 dbA
View Details