OMEGA ENGINEERING, INC.
FMA1006B-MA -- AIR VELOCITY TRANSMITTER OMEGA
OMEGA Engineering, Inc.
Air Velocity Transmitter Omega
FMA1006B-MA
Description
AIR VELOCITY TRANSMITTER
Description
AIR VELOCITY TRANSMITTER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH3306 |
|
Product Name
|
Air Velocity Transmitter Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details