OMEGA ENGINEERING, INC.
FMA1002A-V1 -- AIR VELOCITY TRANSMITTER OMEGA
OMEGA Engineering, Inc.
Air Velocity Transmitter Omega
FMA1002A-V1
Description
AIR VELOCITY TRANSMITTER
Description
AIR VELOCITY TRANSMITTER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH3234 |
|
Product Name
|
Air Velocity Transmitter Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details
Qualtek Electronics Corp.
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Sound Level
14 dbA
Nominal Voltage
5 volts
View Details
2 suppliers