OMEGA ENGINEERING, INC.
FMA-LP2607A -- LPD MSFLW CNTRL 10 SLPM OMEGA
OMEGA Engineering, Inc.
Lpd Msflw Cntrl 10 Slpm Omega
FMA-LP2607A
Description
LPD MSFLW CNTRL 10 SLPM
Description
LPD MSFLW CNTRL 10 SLPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2660 |
|
Product Name
|
Lpd Msflw Cntrl 10 Slpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.99 SCFM (141 m³/hr)
Maximum Sound Level
49 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure
0.8500 in H2O (1.59 Torr)
View Details