OMEGA ENGINEERING, INC.
FLT-39G -- FLOW TUBE 150MM OMEGA
OMEGA Engineering, Inc.
Flow Tube 150Mm Omega
FLT-39G
Description
FLOW TUBE 150MM
Description
FLOW TUBE 150MM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2097 |
|
Product Name
|
Flow Tube 150Mm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details