OMEGA ENGINEERING, INC.
FLT-02T -- FLOW TUBE 150MM OMEGA
OMEGA Engineering, Inc.
Flow Tube 150Mm Omega
FLT-02T
Description
FLOW TUBE 150MM
Description
FLOW TUBE 150MM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2078 |
|
Product Name
|
Flow Tube 150Mm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
351 SCFM (597 m³/hr)
Maximum Sound Level
65 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
63.6 SCFM (108 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details