OMEGA ENGINEERING, INC.
FLSC-C-CABLE -- MOLEX TO 9 PIN CABLE OMEGA
OMEGA Engineering, Inc.
Molex To 9 Pin Cable Omega
FLSC-C-CABLE
Description
MOLEX TO 9 PIN CABLE
Description
MOLEX TO 9 PIN CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2059 |
|
Product Name
|
Molex To 9 Pin Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
115 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
100 SCFM (170 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details