OMEGA Engineering, Inc. Magnetic Pickup Low Level Amplifier FLSC-AMP-A

Description
OMEGA’s Model FLSC-AMP-A amplifies the low level sine wave signals from a magnetic pickup sensor to a high level square wave output directly proportional in amplitude to the power supply voltage powering the module. This amplified signal will drive any ratemeter, totalizer, counter, or batch controller. SPECIFICATIONS: Power: 8-24 Vdc @ 30 mA/ Input Frequency: 0-20 kHz/ Input Voltage: 0.5 to 50 V /Output: Square wave amplified pulse/ Output Sink Current: 100 mA max. /Temperature Range: -10 to 60°C (14 to 143°F)/ Dimensions: 44.5 dia. x 31.75 mm H (1.75 x 1.25"); two 0.250" holes on 1.30" centers/ Weight: 28 g (1 oz)
Datasheet
Description
OMEGA’s Model FLSC-AMP-A amplifies the low level sine wave signals from a magnetic pickup sensor to a high level square wave output directly proportional in amplitude to the power supply voltage powering the module. This amplified signal will drive any ratemeter, totalizer, counter, or batch controller. SPECIFICATIONS: Power: 8-24 Vdc @ 30 mA/ Input Frequency: 0-20 kHz/ Input Voltage: 0.5 to 50 V /Output: Square wave amplified pulse/ Output Sink Current: 100 mA max. /Temperature Range: -10 to 60°C (14 to 143°F)/ Dimensions: 44.5 dia. x 31.75 mm H (1.75 x 1.25"); two 0.250" holes on 1.30" centers/ Weight: 28 g (1 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Pickup Low Level Amplifier - FLSC-AMP-A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Magnetic Pickup Low Level Amplifier
FLSC-AMP-A
Magnetic Pickup Low Level Amplifier FLSC-AMP-A
OMEGA’s Model FLSC-AMP-A amplifies the low level sine wave signals from a magnetic pickup sensor to a high level square wave output directly proportional in amplitude to the power supply voltage powering the module. This amplified signal will drive any ratemeter, totalizer, counter, or batch controller. SPECIFICATIONS: Power: 8-24 Vdc @ 30 mA/ Input Frequency: 0-20 kHz/ Input Voltage: 0.5 to 50 V /Output: Square wave amplified pulse/ Output Sink Current: 100 mA max. /Temperature Range: -10 to 60°C (14 to 143°F)/ Dimensions: 44.5 dia. x 31.75 mm H (1.75 x 1.25"); two 0.250" holes on 1.30" centers/ Weight: 28 g (1 oz)

OMEGA’s Model FLSC-AMP-A amplifies the low level sine wave signals from a magnetic pickup sensor to a high level square wave output directly proportional in amplitude to the power supply voltage powering the module. This amplified signal will drive any ratemeter, totalizer, counter, or batch controller. SPECIFICATIONS: Power: 8-24 Vdc @ 30 mA/ Input Frequency: 0-20 kHz/ Input Voltage: 0.5 to 50 V /Output: Square wave amplified pulse/ Output Sink Current: 100 mA max. /Temperature Range: -10 to 60°C (14 to 143°F)/ Dimensions: 44.5 dia. x 31.75 mm H (1.75 x 1.25"); two 0.250" holes on 1.30" centers/ Weight: 28 g (1 oz)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number FLSC-AMP-A
Product Name Magnetic Pickup Low Level Amplifier
Data Acquisition Input/Output Module
Form Factor Plastic Housing
Outputs Frequency or Pulse Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6050-D1 - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
Data Logging Instrument - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details