OMEGA ENGINEERING, INC.
FLMW-3815BR -- FLOWMETER 3/8NPTF 15GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/8nptf 15Gpm Omega
FLMW-3815BR
Description
FLOWMETER 3/8"NPTF 15GPM
Description
FLOWMETER 3/8"NPTF 15GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1804 |
|
Product Name
|
Flowmeter 3/8nptf 15Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
25 SCFM (42.49 m³/hr)
Maximum Sound Level
30 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
36 SCFM (61.19 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details