OMEGA ENGINEERING, INC.
FLMW-3801BR -- FLOWMETER 3/8NPTF 1 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/8nptf 1 Gpm Omega
FLMW-3801BR
Description
FLOWMETER 3/8"NPTF 1 GPM
Description
FLOWMETER 3/8"NPTF 1 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1756 |
|
Product Name
|
Flowmeter 3/8nptf 1 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
600 SCFM (1019 m³/hr)
Blower/Fan Type
Axial Fan
View Details