OMEGA ENGINEERING, INC.
FLMW-3440BR -- FLOWMETER 3/4NPTF 40GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 40Gpm Omega
FLMW-3440BR
Description
FLOWMETER 3/4"NPTF 40GPM
Description
FLOWMETER 3/4"NPTF 40GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1744 |
|
Product Name
|
Flowmeter 3/4nptf 40Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level
39.16 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15900 SCFM (27026 m³/hr)
Maximum Sound Level
80 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details