OMEGA ENGINEERING, INC.
FLMW-3415SS -- FLOWMETER 3/4NPTF 15GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 15Gpm Omega
FLMW-3415SS
Description
FLOWMETER 3/4"NPTF 15GPM
Description
FLOWMETER 3/4"NPTF 15GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1702 |
|
Product Name
|
Flowmeter 3/4nptf 15Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
930 SCFM (1580 m³/hr)
Blower/Fan Type
Axial Fan
View Details