OMEGA ENGINEERING, INC.
FLMW-3405SS -- FLOWMETER 3/4NPTF 5 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 5 Gpm Omega
FLMW-3405SS
Description
FLOWMETER 3/4"NPTF 5 GPM
Description
FLOWMETER 3/4"NPTF 5 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1678 |
|
Product Name
|
Flowmeter 3/4nptf 5 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53 SCFM (90.09 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details