OMEGA ENGINEERING, INC.
FLMW-3402BR -- FLOWMETER 3/4NPTF 2 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 2 Gpm Omega
FLMW-3402BR
Description
FLOWMETER 3/4"NPTF 2 GPM
Description
FLOWMETER 3/4"NPTF 2 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1660 |
|
Product Name
|
Flowmeter 3/4nptf 2 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
148 SCFM (252 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.95 SCFM (144 m³/hr)
Blower/Fan Type
Axial Fan
View Details