OMEGA ENGINEERING, INC.
FLMW-1415SS -- FLOWMETER 1/4NPTF 15GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 15Gpm Omega
FLMW-1415SS
Description
FLOWMETER 1/4"NPTF 15GPM
Description
FLOWMETER 1/4"NPTF 15GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1654 |
|
Product Name
|
Flowmeter 1/4nptf 15Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
930 SCFM (1580 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.9642 to ? in H2O (1.8 to ? Torr)
Maximum Sound Level
53.1 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure
0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details