OMEGA ENGINEERING, INC.
FLMW-1401SS -- FLOWMETER 1/4NPTF 1 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 1 Gpm Omega
FLMW-1401SS
Description
FLOWMETER 1/4"NPTF 1 GPM
Description
FLOWMETER 1/4"NPTF 1 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1607 |
|
Product Name
|
Flowmeter 1/4nptf 1 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
131 SCFM (223 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5300 SCFM (9009 m³/hr)
Maximum Sound Level
76 dbA
View Details