OMEGA ENGINEERING, INC.
FLMW-1401BR -- FLOWMETER 1/4NPTF 1 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 1 Gpm Omega
FLMW-1401BR
Description
FLOWMETER 1/4"NPTF 1 GPM
Description
FLOWMETER 1/4"NPTF 1 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1601 |
|
Product Name
|
Flowmeter 1/4nptf 1 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
128 SCFM (218 m³/hr)
Blower/Fan Type
Axial Fan
View Details