OMEGA ENGINEERING, INC.
FLMW-1210SS -- FLOWMETER 1/2NPTF 10GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/2nptf 10Gpm Omega
FLMW-1210SS
Description
FLOWMETER 1/2"NPTF 10GPM
Description
FLOWMETER 1/2"NPTF 10GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1583 |
|
Product Name
|
Flowmeter 1/2nptf 10Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.1 SCFM (32.46 m³/hr)
Maximum Sound Level
31 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details