OMEGA ENGINEERING, INC.
FLMW-1205SS -- FLOWMETER 1/2NPTF 5 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/2nptf 5 Gpm Omega
FLMW-1205SS
Description
FLOWMETER 1/2"NPTF 5 GPM
Description
FLOWMETER 1/2"NPTF 5 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1571 |
|
Product Name
|
Flowmeter 1/2nptf 5 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure
0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details