OMEGA ENGINEERING, INC.
FLMW-1202SS -- FLOWMETER 1/2NPTF 2 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/2nptf 2 Gpm Omega
FLMW-1202SS
Description
FLOWMETER 1/2"NPTF 2 GPM
Description
FLOWMETER 1/2"NPTF 2 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1558 |
|
Product Name
|
Flowmeter 1/2nptf 2 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level
19.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.48 SCFM (94.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
110 SCFM (187 m³/hr)
Maximum Sound Level
49 dbA
View Details