OMEGA ENGINEERING, INC.
FLMW-1201BR -- FLOWMETER 1/2NPTF 1 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/2nptf 1 Gpm Omega
FLMW-1201BR
Description
FLOWMETER 1/2"NPTF 1 GPM
Description
FLOWMETER 1/2"NPTF 1 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1540 |
|
Product Name
|
Flowmeter 1/2nptf 1 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
107 SCFM (182 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
127 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details