OMEGA ENGINEERING, INC.
FLMW-1040BR -- FLOWMETER 1NPTF 40GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 40Gpm Omega
FLMW-1040BR
Description
FLOWMETER 1"NPTF 40GPM
Description
FLOWMETER 1"NPTF 40GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1426 |
|
Product Name
|
Flowmeter 1nptf 40Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
5.4 amps
View Details