OMEGA Engineering, Inc. Flomtr 10A@220Vac 1nptf 30Gpm Omega FLMW-1030SS-R1

Description
FLOMTR 10A@220VAC 1"NPTF 30GPM
Description
FLOMTR 10A@220VAC 1"NPTF 30GPM

Suppliers

Company
Product
Description
Supplier Links
Flomtr 10A@220Vac 1nptf 30Gpm Omega - 63AH1423 - Newark, An Avnet Company
Chicago, IL, United States
Flomtr 10A@220Vac 1nptf 30Gpm Omega
63AH1423
Flomtr 10A@220Vac 1nptf 30Gpm Omega 63AH1423
FLOMTR 10A@220VAC 1"NPTF 30GPM

FLOMTR 10A@220VAC 1"NPTF 30GPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 63AH1423
Product Name Flomtr 10A@220Vac 1nptf 30Gpm Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Fan Accessories Qualtek Electronics - 17B6437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details