OMEGA ENGINEERING, INC.
FLMW-1025SS-UHT -- FLOWMETER 1NPTF 25GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 25Gpm Omega
FLMW-1025SS-UHT
Description
FLOWMETER 1"NPTF 25GPM
Description
FLOWMETER 1"NPTF 25GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1413 |
|
Product Name
|
Flowmeter 1nptf 25Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6000 SCFM (10198 m³/hr)
Maximum Sound Level
92 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details