OMEGA ENGINEERING, INC.
FLMW-1025SS-HT -- FLOWMETER 1NPTF 25GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 25Gpm Omega
FLMW-1025SS-HT
Description
FLOWMETER 1"NPTF 25GPM
Description
FLOWMETER 1"NPTF 25GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1409 |
|
Product Name
|
Flowmeter 1nptf 25Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
930 SCFM (1580 m³/hr)
Blower/Fan Type
Axial Fan
View Details