OMEGA ENGINEERING, INC.
FLMW-1025BR -- FLOWMETER 1NPTF 25GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 25Gpm Omega
FLMW-1025BR
Description
FLOWMETER 1"NPTF 25GPM
Description
FLOWMETER 1"NPTF 25GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1402 |
|
Product Name
|
Flowmeter 1nptf 25Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5500 SCFM (9348 m³/hr)
Maximum Sound Level
84 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
338 SCFM (575 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0756 to ? in H2O (0.1412 to ? Torr)
Maximum Sound Level
23.79 dbA
View Details