OMEGA ENGINEERING, INC.
FLMW-1020BR -- FLOWMETER 1NPTF 20GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 20Gpm Omega
FLMW-1020BR
Description
FLOWMETER 1"NPTF 20GPM
Description
FLOWMETER 1"NPTF 20GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1390 |
|
Product Name
|
Flowmeter 1nptf 20Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.71 SCFM (11.4 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8 SCFM (13.6 m³/hr)
Maximum Static Pressure
0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details