OMEGA ENGINEERING, INC.
FLMW-1015SS -- FLOWMETER 1NPTF 15GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 15Gpm Omega
FLMW-1015SS
Description
FLOWMETER 1"NPTF 15GPM
Description
FLOWMETER 1"NPTF 15GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1384 |
|
Product Name
|
Flowmeter 1nptf 15Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
226 SCFM (384 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
460 volts
View Details