OMEGA ENGINEERING, INC.
FLMH-3810SS -- FLOWMETER 3/8NPTF 10GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/8nptf 10Gpm Omega
FLMH-3810SS
Description
FLOWMETER 3/8"NPTF 10GPM
Description
FLOWMETER 3/8"NPTF 10GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1318 |
|
Product Name
|
Flowmeter 3/8nptf 10Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
94 SCFM (160 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details