OMEGA ENGINEERING, INC.
FLMH-3805BR -- FLOWMETER 3/8NPTF 5GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/8nptf 5Gpm Omega
FLMH-3805BR
Description
FLOWMETER 3/8"NPTF 5GPM
Description
FLOWMETER 3/8"NPTF 5GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1293 |
|
Product Name
|
Flowmeter 3/8nptf 5Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
138 SCFM (234 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
110 SCFM (187 m³/hr)
Maximum Sound Level
49 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details