OMEGA ENGINEERING, INC.
FLMH-3801BR -- FLOWMETER 3/8NPTF 1GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/8nptf 1Gpm Omega
FLMH-3801BR
Description
FLOWMETER 3/8"NPTF 1GPM
Description
FLOWMETER 3/8"NPTF 1GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1257 |
|
Product Name
|
Flowmeter 3/8nptf 1Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.63 SCFM (45.26 m³/hr)
Nominal Voltage
12 volts
View Details