OMEGA ENGINEERING, INC.
FLMH-3430SS -- FLOWMETER 3/4NPTF 30GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 30Gpm Omega
FLMH-3430SS
Description
FLOWMETER 3/4"NPTF 30GPM
Description
FLOWMETER 3/4"NPTF 30GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1227 |
|
Product Name
|
Flowmeter 3/4nptf 30Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.44 SCFM (94.24 m³/hr)
Maximum Sound Level
37 dbA
View Details