OMEGA ENGINEERING, INC.
FLMH-3430AL -- FLOWMETER 3/4NPTF 30GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 30Gpm Omega
FLMH-3430AL
Description
FLOWMETER 3/4"NPTF 30GPM
Description
FLOWMETER 3/4"NPTF 30GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1215 |
|
Product Name
|
Flowmeter 3/4nptf 30Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level
30.37 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
70.63 SCFM (120 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
72 dbA
View Details