OMEGA ENGINEERING, INC.
FLMH-3425AL -- FLOWMETER 3/4NPTF 25GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 25Gpm Omega
FLMH-3425AL
Description
FLOWMETER 3/4"NPTF 25GPM
Description
FLOWMETER 3/4"NPTF 25GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1197 |
|
Product Name
|
Flowmeter 3/4nptf 25Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level
28.29 dbA
View Details