OMEGA ENGINEERING, INC.
FLMH-3420BR -- FLOWMETER 3/4NPTF 20GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 20Gpm Omega
FLMH-3420BR
Description
FLOWMETER 3/4"NPTF 20GPM
Description
FLOWMETER 3/4"NPTF 20GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1185 |
|
Product Name
|
Flowmeter 3/4nptf 20Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
199 SCFM (339 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.31 SCFM (49.82 m³/hr)
Nominal Voltage
12 volts
View Details